EN
  • EN
  • DE

LQW04AN11NH00D0X

Part No LQW04AN11NH00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828309-LQW04AN11NH00D0X
Ultra Librarian 3D Model Ultra Librarian LQW04AN11NH00D0X CAD Model

Description

The LQW04AN11NH00D0X is a compact, high-frequency wire-wound chip inductor manufactured by Murata Electronics North America. This inductor is specifically designed for applications requiring stable inductance and high Q-factor in a small form factor. It is commonly used in wireless communication devices and RF circuits for impedance matching, filtering, and resonance tuning.

Applications

  • RF Front-End Modules: Used for impedance matching and filtering in RF front-end circuits for mobile phones, tablets, and other wireless devices.
  • Wireless LAN (WLAN): Employed in WLAN modules for impedance matching in antenna circuits.
  • Bluetooth Devices: Used in Bluetooth modules for impedance matching and filtering.
  • High-Frequency Circuits: General-purpose inductor suitable for various high-frequency applications requiring stable inductance.
  • Matching Networks: Used in matching networks for RF amplifiers and other high-frequency circuits.

Features

  • High Q Value: Offers a high Q value, which minimizes losses and maximizes signal strength at high frequencies.
  • Small Size: Compact 0402 size (0.4 x 0.2 mm) allows for high-density mounting on circuit boards.
  • Tight Tolerance: Provides a tight inductance tolerance for precise circuit performance.
  • High Self-Resonant Frequency (SRF): Excellent self-resonant frequency allows for operation at higher frequencies without significant performance degradation.
  • Wire-Wound Construction: Utilizes a wire-wound construction for stable and reliable performance.

Benefits

  • Improved Circuit Efficiency: The high Q value minimizes energy loss, improving the overall efficiency of the circuit.
  • Compact Design: The small size enables the design of smaller and more compact electronic devices.
  • Precise Inductance Value: The tight tolerance ensures accurate inductance, resulting in predictable circuit behavior.
  • Reliable Performance: The wire-wound construction offers stable and reliable performance under various operating conditions.
  • High-Frequency Performance: The high SRF enables the inductor to operate effectively at high frequencies, making it suitable for advanced wireless communication systems.

Specifications

The LQW04AN11NH00D0X features an inductance value of 11 nH. The 0402 package is optimized for surface mount technology (SMT). It operates over a wide temperature range, typically from -55°C to +125°C. It is RoHS compliant. Specific details on the Q factor and SRF can be found in the Murata datasheet. The 'D0X' suffix may denote specific packaging or performance characteristics. The inductor's construction ensures low DC resistance and high current handling capability for its size.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess