EN
  • EN
  • DE

LQW04AN1N6C00D1X

Part No LQW04AN1N6C00D1X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828316-LQW04AN1N6C00D1X
Ultra Librarian 3D Model Ultra Librarian LQW04AN1N6C00D1X CAD Model

Description

The LQW04AN1N6C00D1X is a high-frequency wire-wound chip inductor manufactured by Murata Electronics North America. It is designed for critical applications where precision, stability, and a high Q-factor are essential, particularly within radio frequency (RF) and wireless communication circuits. Its compact size makes it ideal for densely populated circuit boards.

Applications

  • RF Front-End Modules: Used extensively for impedance matching in RF front-end modules of mobile devices and wireless communication equipment.
  • Wireless LAN (WLAN): Incorporated in WLAN modules for filtering unwanted signals and optimizing antenna performance.
  • Bluetooth Devices: Applied in Bluetooth modules to improve signal integrity and reduce interference.
  • Mobile Communication Devices: Utilized in smartphones and tablets for impedance matching and noise reduction in RF circuits.
  • Matching Networks: Employed in matching networks for RF amplifiers to ensure efficient power transfer.

Features

  • High Q Value: Delivers a high Q value, minimizing signal loss and maximizing circuit efficiency at high frequencies.
  • Small Size: Features a compact 0402 package (0.4 mm x 0.2 mm) allowing for high-density component placement on PCBs.
  • Tight Tolerance: Provides precise inductance values, ensuring reliable and predictable circuit behavior.
  • Excellent Self-Resonant Frequency: Exhibits a high self-resonant frequency (SRF), enabling effective operation at higher frequencies.
  • Wire-Wound Construction: Manufactured using a wire-wound technique, offering stable inductance and consistent performance across various conditions.

Benefits

  • Optimized Signal Integrity: High Q value reduces energy loss, enhancing signal strength and clarity.
  • Miniaturization: Small size supports the design of smaller, more compact, and more efficient electronic devices.
  • Predictable Circuit Behavior: Tight tolerance ensures accurate inductance, leading to reliable and predictable circuit performance.
  • Stable and Reliable Performance: Wire-wound construction guarantees stable and consistent performance in demanding applications.
  • Enhanced Wireless Communication: High SRF optimizes high-frequency response, improving the performance of wireless communication systems.

Specifications

The LQW04AN1N6C00D1X has an inductance value of 1.6 nH. Designed for surface mount technology (SMT) with a 0402 package, it is suited for automated assembly processes. This inductor typically operates over a wide temperature range from -55°C to +125°C and is RoHS compliant. The 'C00' likely refers to the tolerance code, while the 'D1X' suffix may indicate packaging or performance characteristics specific to the part. Consult the Murata datasheet for detailed specifications, including the Q factor, SRF, and current handling capabilities.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess