EN
  • EN
  • DE

LQW15AN33NJ00D0X

Part No LQW15AN33NJ00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828341-LQW15AN33NJ00D0X
Ultra Librarian 3D Model Ultra Librarian LQW15AN33NJ00D0X CAD Model

Description

The LQW15AN33NJ00D0X is a high-frequency inductor manufactured by Murata Electronics North America. This inductor is part of the LQW15 series, known for its compact size and excellent performance in high-frequency applications.

Applications

  • High-frequency circuits: Used in resonant circuits, impedance matching networks, and filter circuits.
  • Mobile communication devices: Suitable for smartphones, tablets, and other portable devices.
  • Wireless communication systems: Employed in Bluetooth, Wi-Fi, and other wireless communication modules.
  • RF modules: Integrated into RF transceiver modules for impedance matching and filtering.
  • Tuners: Used in the RF front end.

Features

  • High Q value: Offers a high Q factor, ensuring low energy loss and efficient performance.
  • Small size: Compact 0402 (1005 metric) package allows for high-density mounting on PCBs.
  • Excellent self-resonant frequency: Exhibits a high self-resonant frequency (SRF), making it suitable for high-frequency applications.
  • Tight tolerance: Provides a tight inductance tolerance, ensuring consistent performance across different units.
  • RoHS compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved circuit efficiency: High Q value minimizes energy loss, resulting in improved circuit efficiency.
  • Space saving: Small size enables compact designs, saving valuable PCB space.
  • Stable performance: Tight tolerance ensures consistent performance across different units.
  • Reduced EMI: High SRF helps minimize electromagnetic interference.
  • Environmentally friendly: RoHS compliance ensures environmental friendliness.

The LQW15AN33NJ00D0X inductor has an inductance value of 33nH. It is designed for surface mount technology (SMT) and is suitable for automated assembly processes. The operating temperature range is typically -55°C to +125°C. The inductor is constructed with a ceramic core and features excellent solderability. It is widely used in applications requiring high-frequency performance and compact size. The Murata LQW series are well-regarded for their reliability and performance in demanding applications.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess