EN
  • EN
  • DE

LQW15AN8N7H00D0X

Part No LQW15AN8N7H00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828349-LQW15AN8N7H00D0X
Ultra Librarian 3D Model Ultra Librarian LQW15AN8N7H00D0X CAD Model

Description

The LQW15AN8N7H00D0X is a high-frequency inductor manufactured by Murata Electronics North America. This component is part of the LQW15 series, which is known for its compact size and excellent high-frequency characteristics.

Applications

  • RF Circuits: Used in impedance matching, filtering, and resonant circuits in radio frequency systems.
  • Mobile Communication Devices: Integrated into smartphones, tablets, and other portable devices for RF signal processing.
  • Wireless Communication Systems: Employed in Bluetooth, Wi-Fi, and other wireless communication modules for signal tuning and filtering.
  • RF Modules: Utilized within RF transceiver modules to optimize signal transmission and reception.
  • Tuning Circuits: Applied in RF tuners and related circuits for frequency selection and signal enhancement.

Features

  • High Q Value: Provides a high Q factor, minimizing energy loss and enhancing circuit efficiency.
  • Compact Size: Features a small 0402 (1005 metric) package, enabling dense PCB assembly.
  • High Self-Resonant Frequency (SRF): Exhibits a high SRF, making it suitable for high-frequency operation.
  • Tight Inductance Tolerance: Offers a tight tolerance on inductance, ensuring consistent performance across devices.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental safety.

Benefits

  • Enhanced Circuit Efficiency: High Q value reduces energy loss, resulting in improved circuit performance.
  • Space-Saving Design: Small size allows for compact and efficient circuit layouts.
  • Stable Performance: Tight inductance tolerance ensures reliable and consistent operation.
  • Reduced EMI: High SRF helps minimize electromagnetic interference in sensitive applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Specifically, the LQW15AN8N7H00D0X inductor features an inductance value of 8.7nH. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The typical operating temperature range is between -55°C and +125°C. Constructed with a ceramic core, it offers excellent solderability and reliability. Murata's LQW series is known for its robust design and stable electrical characteristics, even in demanding RF environments.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess