EN
  • EN
  • DE

LQW18ANR27NG00D

Part No LQW18ANR27NG00D
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828354-LQW18ANR27NG00D
Ultra Librarian 3D Model Ultra Librarian LQW18ANR27NG00D CAD Model

Description

The LQW18ANR27NG00D is a high-frequency inductor from Murata Electronics North America. This inductor is a part of the LQW18 series, celebrated for its compact size and excellent performance in high-frequency applications.

Applications

  • RF Circuits: Used in resonant circuits, impedance matching networks, and filtering circuits in radio frequency applications.
  • Wireless Communication Systems: Employed in Bluetooth, Wi-Fi, and other wireless modules for efficient signal processing.
  • Mobile Communication Devices: Suitable for integration into smartphones, tablets, and other portable devices to optimize wireless connectivity.
  • RF Modules: Incorporated into RF transceiver modules for improved signal transmission and reception.
  • High-Frequency Tuning Circuits: Utilized in RF tuners and related circuits to enable precise frequency selection and signal enhancement.

Features

  • High Q Value: Provides a high Q factor, reducing energy loss and maximizing circuit efficiency.
  • Compact Size: Features a small 0603 (1608 metric) package, enabling high-density mounting on PCBs.
  • High Self-Resonant Frequency (SRF): Exhibits a high SRF, making it suitable for high-frequency operations.
  • Tight Inductance Tolerance: Offers a tight tolerance on inductance, ensuring consistent performance across different units.
  • RoHS Compliant: Complies with RoHS standards, guaranteeing environmental safety.

Benefits

  • Improved Circuit Efficiency: High Q value minimizes energy loss, leading to improved circuit performance.
  • Space Saving: Small size allows for compact and efficient circuit layouts.
  • Stable Performance: Tight inductance tolerance ensures reliable and consistent operation.
  • Reduced EMI: High SRF helps minimize electromagnetic interference in sensitive applications.
  • Environmentally Friendly: RoHS compliance indicates a commitment to environmental responsibility.

The LQW18ANR27NG00D inductor has an inductance value of 0.27µH (microhenries). It is designed for surface mount technology (SMT) and is suitable for automated assembly processes. The operating temperature range is typically -55°C to +125°C. The inductor is constructed with a ceramic core and features excellent solderability. It is widely used in applications requiring high-frequency performance and compact size. The Murata LQW series is well-regarded for its reliability and performance in demanding applications.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,585 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess