EN
  • EN
  • DE

LQW2BAS68NJ00L

Part No LQW2BAS68NJ00L
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 68NH 500MA 380 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Air
Inductance 68nH
Tolerance ±5%
Current Rating 500mA
DC Resistance (DCR) 380 mOhm Max
Q @ Freq 60 @ 500MHz
Frequency - Self Resonant 1.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 200MHz
Mounting SMD (SMT)
Case / Package 0805 (2015 Metric)
Height - Seated (Max) 0.060" (1.52mm)
Win Source Part Number 1057456-LQW2BAS68NJ00L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LQW2BAS68NJ00L CAD Model

Description

The LQW2BAS68NJ00L is a high-frequency inductor manufactured by Murata Electronics North America. This inductor is designed for use in a wide range of electronic circuits, particularly those operating at high frequencies where inductance plays a crucial role. It's a component known for its compact size and reliable performance.

Applications

  • RF circuits
  • Mobile communication devices
  • Wireless LAN (WLAN) applications
  • Bluetooth modules
  • High-frequency impedance matching
  • Resonant circuits

Features

  • Small size: Designed for compact electronic devices.
  • High self-resonant frequency: Ensures optimal performance at high frequencies.
  • Tight inductance tolerance: Provides consistent and predictable performance.
  • Excellent Q-factor: Indicates low energy loss, contributing to efficient circuit operation.
  • Surface mount design: Facilitates easy and automated assembly on printed circuit boards (PCBs).
  • RoHS compliant: Ensures environmental friendliness by complying with Restriction of Hazardous Substances directives.

Benefits

  • Improved circuit performance: The high Q-factor and tight tolerance contribute to stable and reliable circuit operation.
  • Miniaturization: The small size allows for the design of compact and portable electronic devices.
  • Simplified assembly: The surface mount design reduces assembly time and costs.
  • Reduced energy loss: The high Q-factor minimizes energy dissipation, improving overall efficiency.
  • Environmentally friendly: RoHS compliance ensures that the component is free from harmful substances.

Additional Details

The LQW2BAS68NJ00L has an inductance value of 68nH. Its self-resonant frequency is designed to be very high, allowing it to function effectively in high-frequency applications. It is constructed using ceramic materials and features a multilayer structure for enhanced performance. The operating temperature range typically spans from -55°C to +125°C. The inductor's physical dimensions are carefully designed to ensure compatibility with standard surface mount technology (SMT) assembly processes.

This inductor is commonly used in impedance matching networks, filters, and resonant circuits where a precise and stable inductance value is required. Its robust construction and reliable performance make it suitable for a wide range of demanding applications in the telecommunications, consumer electronics, and industrial sectors.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0935 $50.0225
1,305+ $0.0768 $100.2240
2,020+ $0.0744 $150.2880
2,780+ $0.0720 $200.1600
3,595+ $0.0696 $250.2120
4,810+ $0.0624 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess