EN
  • EN
  • DE

LQW31HN27NJ03L

Part No LQW31HN27NJ03L
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 27NH 560MA 51 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 27nH
Tolerance ±5%
Current Rating 560mA
DC Resistance (DCR) 51 mOhm Max
Q @ Freq 60 @ 436MHz
Frequency - Self Resonant 1GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 1206 (3216 Metric)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 1057472-LQW31HN27NJ03L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LQW31HN27NJ03L CAD Model

Description

The LQW31HN27NJ03L is a high-frequency wire-wound inductor manufactured by Murata Electronics North America. It is designed for use in various high-frequency applications, including impedance matching, resonance circuits, and noise filtering in RF and microwave circuits.

Applications

  • RF Impedance Matching: Used to match impedances between RF components, such as amplifiers and antennas.
  • Resonance Circuits: Employed in resonant circuits for oscillators, filters, and other frequency-selective applications.
  • Noise Filtering: Utilized as a filter element to suppress noise in RF and microwave circuits.
  • Wireless Communication Devices: Integrated into smartphones, tablets, and other wireless devices for signal conditioning.
  • High-Frequency Amplifiers: Used in the bias networks and matching networks of high-frequency amplifiers.

Features

  • High Q Factor: Offers a high Q factor, resulting in low insertion loss and improved signal performance.
  • Wire-Wound Construction: Constructed using a wire-wound technique for precise inductance values and high reliability.
  • Small Size: Compact size allows for use in densely populated circuit boards.
  • High Self-Resonant Frequency: Features a high self-resonant frequency, enabling use at high operating frequencies.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental compliance.

Benefits

  • Improved Signal Performance: High Q factor minimizes signal loss and enhances signal quality.
  • Precise Inductance: Wire-wound construction ensures accurate and stable inductance values.
  • Space Saving: Small size allows for integration into compact electronic devices.
  • Reliable Operation: High self-resonant frequency enables reliable operation at high frequencies.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Technical Specifications

The LQW31HN27NJ03L features an inductance value of 27nH with a specified tolerance. Its self-resonant frequency is typically above 2 GHz. The DC resistance is kept low to minimize power loss. The operating temperature range is typically -55°C to +125°C. The inductor is designed for surface mount assembly and is available in a standard EIA package size.

This inductor is a preferred choice for designers seeking high performance and reliability in high-frequency applications. Its precise inductance and high Q factor make it suitable for demanding RF and microwave designs.

You May Also Be Interested in

Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9750 $53.6250
125+ $0.8000 $100.0000
195+ $0.7750 $151.1250
270+ $0.7500 $202.5000
345+ $0.7250 $250.1250
465+ $0.6500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,691 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess