EN
  • EN
  • DE

MEV-50A-R

Part No MEV-50A-R
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (M)
Description Gyro Sensors / Operating Temperature Range
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 228044-MEV-50A-R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MEV-50A-R
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MEV-50A-R CAD Model

Description

The Murata Electronics North America MEV-50A-R is a D-Type integrated circuit with non-inverted output type.

  • It has a current output high and low of 32mA, 32mA, and only one element with one bit per element.
  • The Maximum propagation delay @ V, Max CL is 4ns @ 5V, 50pF, and the trigger type is positive edge.
  • It has a quiescent current of 1μA and an input capacitance of 3pF.
  • This product is part of the Integrated Circuits category and is active.
  • It can operate within a temperature range of -40°C to 85°C (TA) and has a dimension of 6-TSSOP, SC-88, SOT-363.
  • The purpose of this product is reset, and it has a supply voltage operating range of 1.65 V to 5.5 V.
  • It has a maximum frequency of 175MHz and is part of the NC7SZ175 family.

You May Also Be Interested in

ESMT
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $0.9506
ESMT
Lowest to $2.9349

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8181 $81.8181
2+ $67.1328 $134.2656
3+ $65.0349 $195.1047
4+ $62.9370 $251.7480
5+ $60.8391 $304.1955
6+ $54.5454 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,409 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess