EN
  • EN
  • DE

MRMS511HOP

Part No MRMS511HOP
Manufacturer Murata Electronics North America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080305-MRMS511HOP
Categories OEM Parts(M-N)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRMS511HOP CAD Model

Description

The MRMS511HOP is a surface mount multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics. MLCCs are widely used in electronic circuits for various applications, including filtering, decoupling, and energy storage. This particular capacitor features a compact size and high capacitance value, making it suitable for space-constrained applications.

Applications:

  • Decoupling capacitors in digital circuits
  • Filtering capacitors in power supplies
  • Energy storage in portable devices
  • Timing circuits
  • Bypass capacitors

Features:

  • Multilayer ceramic construction
  • Surface mount technology (SMT)
  • Compact size
  • High capacitance value
  • Low equivalent series resistance (ESR)
  • RoHS compliant

Benefits:

  • Effective decoupling: Low ESR ensures effective decoupling of noise in digital circuits.
  • Space saving: Compact size allows for high-density placement on PCBs.
  • High capacitance: Provides a large capacitance value in a small package.
  • Easy assembly: Compatible with automated placement equipment.
  • Environmentally friendly: RoHS compliant, minimizing environmental impact.

The MRMS511HOP has a capacitance value. It is designed for high-frequency applications and offers excellent performance in terms of stability and reliability. The surface mount package allows for easy assembly on PCBs using automated equipment. The capacitor is manufactured using high-quality ceramic materials to ensure long-term reliability.

Technical Specifications:

  • Capacitance Value: (Varies Depending on Specific Part Number)
  • Voltage Rating: (Varies Depending on Specific Part Number)
  • Package Size: (Varies Depending on Specific Part Number)
  • Temperature Coefficient: (Varies Depending on Specific Part Number)

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess