EN
  • EN
  • DE

NCP15WF473F03RC

Part No NCP15WF473F03RC
Manufacturer Murata Electronics North America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081800-NCP15WF473F03RC
Categories OEM Parts(M-N)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP15WF473F03RC CAD Model

Description

The NCP15WF473F03RC is a thermistor manufactured by Murata Electronics North America. It is designed for temperature sensing, temperature compensation, and temperature control applications.

Applications

  • Temperature compensation in electronic circuits
  • Temperature sensing in consumer electronics
  • Overheating protection
  • Temperature control systems
  • Automotive electronics

Features

  • Negative Temperature Coefficient (NTC)
  • Resistance at 25°C (R25): 47 kΩ
  • B-constant (B25/85): 4600 K
  • Tolerance: ±1%
  • Operating Temperature Range: -40°C to +125°C
  • Case Size: 0603

Benefits

  • High accuracy temperature sensing
  • Compact size for space-constrained applications
  • High reliability and long lifespan
  • Wide operating temperature range
  • Suitable for reflow soldering

Additional Details

The NCP15WF473F03RC is an NTC thermistor, meaning its resistance decreases as temperature increases. The R25 value of 47 kΩ indicates the resistance at 25°C, which is a key parameter for selecting the appropriate thermistor. The B-constant (B25/85) of 4600 K describes the relationship between resistance and temperature, enabling precise temperature calculations. The key difference between this part and similar parts is the ±1% tolerance, which offers higher accuracy compared to the ±5% tolerance found in other models. The 0603 case size is small and ideal for surface mount technology (SMT). The thermistor is RoHS compliant. The NCP15WF473F03RC is frequently used to protect circuits from overheating by reducing current flow as the temperature rises. This component is commonly implemented in battery chargers and other consumer electronic devices to ensure safe and reliable operation. Its robust construction guarantees consistent performance over extended periods. The NTC thermistor is designed for easy integration into electronic circuits, providing a reliable and precise method for temperature sensing and compensation. The tolerance is a significant feature because it allows for more precise and reliable temperature readings and control.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess