The PFWCC455J9-TC is a ceramic resonator produced by Murata Electronics North America. Ceramic resonators provide a cost-effective and reliable solution for generating stable clock signals in various electronic devices. This particular model is designed for applications requiring precise frequency control and is well-suited for use in both consumer and industrial electronics.
Applications
- Microcontroller clock circuits
- Remote control systems
- Wireless communication devices
- Audio-visual equipment
- Industrial control systems
Features
- 4.55 MHz nominal frequency
- High frequency stability
- Compact surface mount package
- RoHS compliant
- Excellent temperature characteristics
Benefits
- Provides a stable and reliable clock source for digital circuits.
- Reduces the overall size and cost of electronic devices by minimizing the need for external components.
- Ensures accurate timing and synchronization in critical applications.
- Complies with environmental regulations, making it suitable for global markets.
- Maintains consistent performance over a wide range of operating temperatures.
Additional Details
The PFWCC455J9-TC ceramic resonator is designed for reflow soldering, making it compatible with automated assembly processes. Its compact size allows for high-density board layouts. This resonator’s tight frequency tolerance ensures precise timing in the target application. Murata's advanced manufacturing processes ensure high reliability and long-term stability. Typical applications include devices where cost-effectiveness and stability are paramount. The resonator's robustness makes it suitable for use in a variety of environmental conditions.