EN
  • EN
  • DE

PKGS-00LB-R

Part No PKGS-00LB-R
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 276980-PKGS-00LB-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PKGS-00LB-R CAD Model

Description

The PKGS-00LB-R is a series of ceramic resonators manufactured by Murata Electronics North America. These resonators are designed to provide a stable and accurate frequency source for a variety of electronic applications, particularly in timing and oscillation circuits. The 'PKGS' designation indicates a specific series within Murata's resonator product line, while '00LB' likely refers to specific electrical characteristics and package size. The '-R' suffix usually indicates tape and reel packaging for automated assembly.

Applications

  • Microcontroller Clocking: Used as the primary clock source for microcontrollers in embedded systems.
  • Remote Control Systems: Provides a stable frequency for IR and RF remote control transmitters and receivers.
  • Wireless Communication Devices: Employed in short-range wireless applications like Bluetooth and Zigbee modules.
  • Automotive Electronics: Utilized in various automotive control systems for timing and synchronization.
  • Consumer Electronics: Found in a wide range of consumer devices such as toys, appliances, and audio equipment.

Features

  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Stable Frequency: Provides a consistent and reliable oscillation frequency over a wide temperature range.
  • High Reliability: Ceramic construction offers excellent resistance to shock, vibration, and humidity.
  • Lead-Free Construction: Compliant with RoHS environmental standards.
  • Cost-Effective: Offers a lower-cost alternative to quartz crystals in many applications.
  • Easy to Use: Requires minimal external components for operation.

Benefits

  • Simplified Circuit Design: Reduces the number of components required for oscillator circuits.
  • Improved System Performance: Provides a stable and accurate clock source for reliable system operation.
  • Reduced Manufacturing Costs: Lower component cost and simplified assembly contribute to overall cost savings.
  • Increased System Reliability: Robust construction ensures reliable performance in harsh environments.
  • Compliance with Environmental Regulations: Lead-free construction ensures compliance with RoHS standards.

Additional Details

Specific details regarding the resonant frequency, frequency tolerance, operating temperature range, and other electrical characteristics can be found in the Murata datasheet for the PKGS-00LB-R series. The ceramic material provides a good balance of stability and cost-effectiveness. These resonators are typically used in conjunction with a load capacitor to fine-tune the oscillation frequency. Packaging is tape and reel for automated pick and place assembly.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess