EN
  • EN
  • DE

XC5406-TQ100C6234

Part No XC5406-TQ100C6234
Manufacturer Xilinx Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 405624-XC5406-TQ100C6234
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC5406-TQ100C6234 CAD Model

Description

The XC5406-TQ100C6234, manufactured by Xilinx, is a Field-Programmable Gate Array (FPGA) belonging to the Spartan family. This FPGA is designed for applications requiring configurable logic and high-performance processing in a cost-effective package. The TQ100C package provides a compact form factor suitable for space-constrained designs.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and machine control systems.
  • Embedded Systems: Integrated into embedded computing platforms for real-time processing and control.
  • Telecommunications: Employed in communication equipment for signal processing and data handling.
  • Consumer Electronics: Found in advanced consumer devices requiring custom logic implementation.
  • Automotive Systems: Utilized in automotive control systems and infotainment platforms.

Features:

  • Configurable Logic Blocks (CLBs): Offer a flexible architecture for implementing custom digital circuits.
  • Input/Output Blocks (IOBs): Provide versatile connectivity to external devices and interfaces.
  • Embedded Memory: Includes on-chip block RAM for storing data and instructions.
  • Clock Management: Features clock synthesis and distribution capabilities for precise timing control.
  • TQ100C Package: A 100-pin Thin Quad Flat Pack (TQFP) package, ensuring a compact and reliable connection.

Benefits:

  • Flexibility: Allows for easy modification and adaptation to evolving design requirements.
  • Performance: Delivers high-speed operation and efficient processing of complex algorithms.
  • Cost-Effectiveness: Provides a cost-optimized solution for a broad range of applications.
  • Integration: Combines logic, memory, and I/O resources into a single device, simplifying system design.
  • Reduced Time-to-Market: Enables rapid prototyping and iterative design, shortening development cycles.

Additional Details:

The XC5406-TQ100C6234 is part of the Xilinx Spartan family, known for its balance between performance and low power consumption. The 'TQ100C' indicates a 100-pin TQFP package, which offers a small footprint and is suitable for surface-mount assembly. The device is programmed using industry-standard Xilinx tools, supporting JTAG and other configuration methods. This FPGA is well-suited for applications that require configurable logic and high-speed data processing. The internal architecture consists of a matrix of CLBs interconnected by programmable routing resources, allowing for the implementation of custom digital circuits. Its versatility and cost-effectiveness make it a popular choice for a variety of embedded systems and industrial applications. The 'C' suffix usually indicates commercial temperature grade.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess