EN
  • EN
  • DE

PLW3216S222SQ2T1M0-001

Part No PLW3216S222SQ2T1M0-001
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277582-PLW3216S222SQ2T1M0-001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLW3216S222SQ2T1M0-001 CAD Model

Description

The PLW3216S222SQ2T1M0-001 is a wire-wound inductor manufactured by Murata Electronics North America. It is designed for use in various high-frequency applications, providing impedance and filtering capabilities within electronic circuits.

Applications:

  • RF circuits: Used for impedance matching and filtering in radio frequency applications.
  • Wireless communication devices: Employed in smartphones, tablets, and other wireless devices for signal conditioning.
  • High-frequency power supplies: Utilized in power supplies to filter out unwanted noise and ensure stable operation.
  • Matching networks: Integrated into matching networks to optimize signal transfer between different circuit stages.
  • Filter circuits: Used as a key component in filter designs to attenuate specific frequency bands.

Features:

  • Wire-wound construction: Provides excellent electrical characteristics and high Q-factor.
  • Compact size: The 3216 form factor allows for high-density board mounting.
  • High impedance: Offers a 2200Ω impedance at 100MHz.
  • Surface mount design: Facilitates automated assembly processes.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved signal quality: Filters out unwanted noise and interference, resulting in a cleaner signal.
  • Enhanced circuit performance: Optimizes impedance matching, leading to improved power transfer and signal integrity.
  • Reduced board space: Its small size allows for more components to be placed on a circuit board.
  • Reliable operation: The wire-wound construction and high Q-factor ensure stable and dependable performance.
  • Cost-effective solution: Provides a balance of performance and price, making it a suitable choice for various applications.

Specifications:Size: 3.2mm x 1.6mm, Inductance: Not specified, Impedance: 2200Ω at 100MHz, DC Resistance: Not specified, Self-Resonant Frequency: Not specified, Operating Temperature Range: Not specified. These specifications are not completely available in the initial search and may require further research using detailed datasheets.

You May Also Be Interested in

Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $3.2617
NVIDIA
Lowest to $58.7549
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess