The POZ2AN-1-502N-T00 is a thermistor manufactured by Murata Electronics North America. This component is primarily used for temperature sensing and compensation in various electronic circuits. It is a negative temperature coefficient (NTC) thermistor, which means its resistance decreases as its temperature increases.
Applications
- Temperature sensing in consumer electronics
- Temperature compensation in power supplies
- Overheat protection in electronic devices
- Temperature monitoring in industrial equipment
- Battery temperature management
Features
- Negative temperature coefficient (NTC)
- High sensitivity to temperature changes
- Excellent long-term stability
- Small size for compact applications
- Reliable performance
- Leaded package (T00) for easy mounting
Benefits
- Accurate temperature measurement
- Improved circuit performance by compensating for temperature effects
- Protection against damage from overheating
- Easy integration into existing designs
- Consistent and dependable operation over time
- Cost-effective temperature sensing solution
Additional Details
The POZ2AN-1-502N-T00 has a nominal resistance of 5 kOhms at 25°C. The “T00” designation usually indicates a specific packaging or lead configuration. The relationship between its resistance and temperature is characterized by its B-value (beta), which is a material constant. A higher B-value indicates greater sensitivity to temperature changes. It is well-suited for applications requiring accurate temperature monitoring and control.
When using this thermistor, it is essential to consider the effects of self-heating. Power dissipation within the thermistor can raise its temperature and affect the accuracy of measurements. The datasheet from Murata provides detailed specifications, including the B-value, resistance tolerance, operating temperature range, and thermal time constant. Its robust design and long-term stability ensure reliable performance in various environments.