The POZ3AN-1-103N-T01 is a chip varistor manufactured by Murata Electronics North America, designed for transient voltage suppression (TVS) and electrostatic discharge (ESD) protection in electronic circuits. As part of the POZ series, it's engineered to safeguard sensitive components from voltage spikes and surges.
Applications
- Protection of microcontroller (MCU) I/O pins.
- Transient voltage suppression in power distribution networks.
- ESD protection for button interfaces on consumer electronics.
- Protection of data lines in communication equipment.
- Overvoltage protection in industrial sensors.
Features
- Small form factor for space-constrained applications.
- Excellent ESD protection capability.
- High surge current handling capacity.
- Fast response time.
- Low clamping voltage characteristics.
- Surface mount technology (SMT) compatible.
Benefits
- Protects sensitive electronic components from damage due to voltage transients.
- Increases the reliability and longevity of electronic products.
- Reduces the risk of equipment malfunction caused by ESD events.
- Minimizes downtime and repair costs.
- Simplifies circuit protection design.
- Suitable for automated assembly processes.
Additional Details
The POZ3AN-1-103N-T01 is constructed from a zinc oxide (ZnO) based ceramic material that exhibits a non-linear voltage-current characteristic. When the voltage across the varistor exceeds a certain threshold, its resistance rapidly decreases, diverting the surge current away from protected components. The '103N' portion of the part number likely indicates a specific voltage rating and capacitance value. The 'T01' suffix usually refers to a specific packaging or termination style optimized for automated assembly. The key specifications to consider when selecting this varistor are its clamping voltage, surge current capability, capacitance, and leakage current. It's important to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance and protection.