The POZ3AN-8-103N-T00 is a zinc oxide varistor manufactured by Murata Electronics North America. This component is specifically designed to protect electronic circuits from transient voltage surges, offering a robust and reliable solution for overvoltage protection. It belongs to the POZ series of varistors, which are known for their ability to handle high surge currents and their compact size.
Applications
- Power Supplies
- LED Lighting
- Industrial Automation Systems
- Consumer Electronics Devices
- Telecommunications Equipment
Features
- Zinc Oxide (ZnO) Material
- High Surge Current Withstanding Capability
- Fast Response Time to Voltage Transients
- Compact Footprint
- Excellent Voltage Clamping Characteristics
- RoHS Compliant
Benefits
- Protects sensitive electronic components from damage caused by voltage surges.
- Increases the reliability and longevity of electronic equipment.
- Provides a cost-effective overvoltage protection solution.
- Easy integration into circuit designs due to its small size.
- Meets environmental regulations.
Additional Details
The POZ3AN-8-103N-T00 varistor is characterized by its voltage rating and surge current handling capacity. The '103N' likely indicates a voltage rating around 10V (consult the datasheet for definitive information). These varistors work by clamping the voltage to a safe level during surge events, preventing damage to other components in the circuit. They are commonly used in power supplies to protect against incoming line voltage spikes and in LED lighting to protect against surges induced by switching or lightning. The 'T00' suffix often refers to specific packaging or termination details, which are important for proper mounting and connection. It's essential to consult the datasheet for accurate specifications regarding voltage ratings, surge current capabilities, and other parameters.
When selecting a varistor, it's important to consider factors such as the maximum continuous operating voltage, the peak surge current, and the energy absorption capacity required for the specific application. The Murata POZ series is known for its quality and dependability in surge protection applications.