EN
  • EN
  • DE

PVZ2R102C04R00

Part No PVZ2R102C04R00
Manufacturer Murata Electronics North America
Catalog Trimmer Potentiometers
Description Inductance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Murata Electronics North America
Win Source Part Number 354705-PVZ2R102C04R00
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVZ2R102C04R00 CAD Model

Description

The PVZ2R102C04R00 is a trimming potentiometer manufactured by Murata Electronics North America. It is a variable resistor designed for precise electrical adjustments in electronic circuits, commonly used for calibration and fine-tuning.

Applications:

  • Calibration of electronic instruments
  • Level adjustment in audio equipment
  • Voltage reference setting in power supplies
  • Frequency adjustment in oscillators
  • Sensor output fine-tuning

Features:

  • Compact size for space-constrained applications
  • Enclosed construction to protect against dust and contamination
  • High stability for reliable performance over time
  • Precise adjustability for accurate calibration
  • RoHS compliant for environmental responsibility

Benefits:

  • Enables precise circuit calibration for improved performance.
  • Allows fine-tuning of electronic circuits for optimized functionality.
  • Provides a cost-effective solution for adjusting resistance values.
  • Ensures long-term reliability due to its stable construction.
  • Reduces the need for manual component selection, saving time and effort.

Additional Details:

Based on the part number PVZ2R102C04R00, the resistance value is likely 1 kOhms ('102' generally signifies 10 x 10^2 Ohms). The 'R' may refer to tolerance or packaging. The 'C04' probably indicates the temperature coefficient. It typically features a top adjustment screw. The PVZ series is known for its small size and is often used in applications where board space is a premium. The material is generally a cermet or carbon composition, providing a balance between cost and performance. The power rating is typically low, in the range of milliwatts. For complete specifications, referencing the official datasheet is necessary.

You May Also Be Interested in

Bourns Inc.
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500K OHM 0.25W GW TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 1W PC PIN SIDE
Lowest to $16.7769
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 25K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess