EN
  • EN
  • DE

S-817B16AUA-CWF-T2

Part No S-817B16AUA-CWF-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description SUPER-SMALL PACKAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063663-S-817B16AUA-CWF-T2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-817B16AUA-CWF-T2 CAD Model

Description

The S-817B16AUA-CWF-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component monitors voltage levels and provides a reset signal when the voltage drops below a specified threshold. Its purpose is to ensure that connected systems operate safely and reliably, preventing data corruption and other malfunctions during voltage dips and power fluctuations. This particular IC detects a voltage of 1.6V.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, and brownout conditions.
  • Power supply monitoring: Monitors the output voltage of power supplies and generates an alert or shutdown signal if the voltage falls outside the acceptable range.
  • Battery-powered devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage drops below a critical level.
  • Industrial control systems: Monitors voltage levels in critical components to ensure reliable operation and prevent equipment damage.
  • Automotive electronics: Monitors voltage levels in various automotive systems for safe and reliable performance.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring with a specified accuracy.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates over a wide range of input voltages.
  • Small package size: Available in compact surface-mount packages, such as SOT-23-5, for space-saving designs.
  • Hysteresis: Includes hysteresis to prevent oscillations near the threshold voltage.
  • Built-in delay circuit: Offers a built-in delay circuit for the reset signal, ensuring sufficient time for the system to stabilize.
  • Open-drain output: Features an open-drain output, allowing for flexible connection to various circuits.

Benefits

  • Improved system reliability: Prevents system malfunctions caused by undervoltage conditions.
  • Protection against data corruption: Ensures data integrity by resetting the system during power dips.
  • Extended battery life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified circuit design: Integrated features such as hysteresis and delay circuit reduce the need for external components.
  • Space-saving: Small package size allows for compact designs.

Additional Details

The S-817B16AUA-CWF-T2 has a detection voltage of 1.6V. The specific operating temperature range, output type (e.g., N-channel open drain), and release voltage can vary. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples. It is typically available in a SOT-23-5 package. The device is RoHS compliant. Always consult the latest datasheet from SII Semiconductor Corporation for the most accurate and up-to-date information regarding specifications and application notes.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2996 $58.3968
20+ $5.9898 $119.7960
30+ $5.8027 $174.0810
42+ $5.6156 $235.8552
54+ $5.4285 $293.1390
72+ $4.8672 $350.4384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess