The RGLD4X103JT21 is a disc ceramic capacitor manufactured by Murata Electronics North America. These capacitors are designed for general-purpose applications, offering reliable performance in a wide range of electronic circuits. They are known for their compact size and cost-effectiveness.
Applications
- Bypass capacitors
- Decoupling capacitors
- Filtering
- General-purpose electronic circuits
- Consumer electronics
- Industrial equipment
Features
- Compact size
- High capacitance value
- Reliable performance
- Cost-effective
- RoHS compliant
Benefits
- Effective noise filtering
- Stable voltage supply
- Reduced circuit board space
- Long-term reliability
Technical Specifications
The RGLD4X103JT21 part number indicates a capacitance value of 10nF (103 = 10 x 10^3 pF). The 'J' signifies a tolerance of ±5%. The voltage rating typically ranges from 50V to 100V depending on the specific configuration. These capacitors exhibit stable performance over a wide temperature range, typically from -25°C to +85°C. Detailed specifications, including the exact voltage rating, temperature coefficient, and dissipation factor, are available in the manufacturer's datasheet. The disc ceramic construction provides a robust and reliable component. They are commonly used for bypassing noise and decoupling power supplies in electronic circuits.