EN
  • EN
  • DE

RVG3A08-105VM-TP

Part No RVG3A08-105VM-TP
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 303268-RVG3A08-105VM-TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RVG3A08-105VM-TP CAD Model

Description

The RVG3A08-105VM-TP is a high-performance RF filter manufactured by Murata Electronics North America. This component is specifically designed for use in applications requiring precise signal filtering and noise reduction, particularly in wireless communication systems and other RF-based applications where signal integrity is critical.

Applications

  • Mobile Communication Devices (Smartphones, Tablets)
  • Wireless LAN (Wi-Fi) Devices
  • Bluetooth Modules
  • GPS Receivers
  • RF Transceivers

Features

  • Small Form Factor: Optimized for use in compact and portable devices.
  • High Attenuation: Provides significant rejection of unwanted signals outside the desired frequency band.
  • Low Insertion Loss: Minimizes signal loss within the passband for efficient signal transmission.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Stable Performance: Ensures consistent performance across a wide range of operating temperatures.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer and more reliable communication.
  • Enhanced System Performance: Maximizes signal transmission efficiency, resulting in better overall device performance.
  • Miniaturization: Allows for the design of smaller and more compact electronic devices.
  • Cost-Effective Manufacturing: Facilitates automated assembly processes, reducing manufacturing costs.
  • Reliable Operation: Ensures consistent and dependable performance in diverse operating conditions.
  • Environmentally Responsible: Complies with environmental regulations, minimizing environmental impact.

Additional Details

The RVG3A08-105VM-TP is commonly used in the front-end stages of RF receivers and transmitters to filter out unwanted signals and improve the signal-to-noise ratio. Refer to the official datasheet from Murata for detailed electrical specifications, mechanical dimensions, and recommended soldering profiles. Key parameters to consider include center frequency, bandwidth, insertion loss, and attenuation characteristics. Adhere to proper handling and storage procedures to maintain the integrity and performance of the component.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
AMCC
Lowest to $12.4155
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess