EN
  • EN
  • DE

RVG3A08-201VM-TP

Part No RVG3A08-201VM-TP
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 303269-RVG3A08-201VM-TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RVG3A08-201VM-TP CAD Model

Description

The RVG3A08-201VM-TP is a sophisticated RF filter designed and manufactured by Murata Electronics North America. This component is engineered for applications that demand precise filtering of radio frequency signals, typically found in wireless communication systems and other RF-based devices where signal integrity and minimal interference are essential.

Applications

  • Mobile Phones and Smartphones
  • Wireless LAN (Wi-Fi) Devices
  • Bluetooth Applications
  • Global Positioning Systems (GPS)
  • RF Transceivers

Features

  • Compact Size: Allows for integration into small, portable devices.
  • High Attenuation: Provides significant rejection of unwanted signals outside the desired frequency band.
  • Low Insertion Loss: Minimizes signal loss within the passband, ensuring efficient signal transmission.
  • Surface Mount Technology (SMT): Enables automated assembly on printed circuit boards.
  • Stable Performance: Ensures consistent performance across a range of operating temperatures.
  • RoHS Compliance: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer and more reliable communication.
  • Enhanced System Performance: Optimizes signal transmission efficiency, leading to better overall device performance.
  • Miniaturization: Contributes to the development of smaller and more compact electronic devices.
  • Streamlined Manufacturing: Facilitates automated assembly processes, reducing manufacturing costs.
  • Consistent Operation: Ensures dependable performance under varying operating conditions.
  • Environmentally Responsible: Complies with environmental regulations, minimizing environmental impact.

Additional Details

The RVG3A08-201VM-TP is commonly utilized in the front-end of RF receivers and transmitters to filter out unwanted signals and improve signal-to-noise ratio. Consult the Murata datasheet for comprehensive electrical specifications, mechanical dimensions, and recommended soldering profiles. Important parameters include center frequency, bandwidth, insertion loss, and attenuation. Proper handling and storage procedures are crucial to maintain the integrity and optimal performance of the component.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $11.4253

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess