EN
  • EN
  • DE

SAEEB837MBA0F00R14

Part No SAEEB837MBA0F00R14
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836569-SAEEB837MBA0F00R14
Ultra Librarian 3D Model Ultra Librarian SAEEB837MBA0F00R14 CAD Model

Description

The SAEEB837MBA0F00R14 is a multilayer ceramic chip inductor manufactured by Murata Electronics. These inductors are designed for a variety of high-frequency applications, providing inductance in a compact surface-mount package. They are known for their high Q factor and stable inductance values, making them suitable for critical circuit designs.

Applications

  • RF Front-End Circuits: Matching networks, filters, and impedance matching in wireless communication devices.
  • Mobile Communication Devices: Smartphones, tablets, and other portable devices requiring small and efficient inductors.
  • High-Frequency Circuits: Resonant circuits, oscillators, and filters in various electronic systems.
  • Bluetooth and Wireless LAN Modules: Inductance for impedance matching and filtering.

Features

  • Multilayer Ceramic Construction: Provides high Q factor and stable inductance.
  • Surface Mount Technology (SMT): Suitable for automated assembly and compact designs.
  • Small Size: Allows for high-density circuit design.
  • High Self-Resonant Frequency (SRF): Ensures optimal performance in high-frequency applications.
  • Excellent Temperature Stability: Maintains stable inductance values over a wide temperature range.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Circuit Performance: High Q factor minimizes signal loss and improves circuit efficiency.
  • Reduced Board Space: Small size enables compact and lightweight designs.
  • Reliable Operation: Stable inductance values ensure consistent performance over temperature and time.
  • Cost-Effective Solution: Automated manufacturing and standardized packaging reduce costs.
  • Easy Integration: Surface mount design simplifies assembly and integration into circuit boards.

Additional Details

Specific details such as the inductance value, Q factor, SRF, and DC resistance can be found in the Murata datasheet for the SAEEB837MBA0F00R14. It's crucial to refer to the datasheet for detailed electrical characteristics and recommended soldering profiles. These inductors are commonly used in impedance matching networks and filters for RF and wireless communication circuits.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess