The SAFC281ME60N is a surface acoustic wave (SAW) filter produced by Murata Electronics North America. It is designed for filtering signals at a specific frequency, typically used in RF applications. SAW filters like this are essential components in various wireless communication systems to isolate desired signals and reject unwanted interference.
Applications
- Wireless communication devices
- RF transceivers
- Mobile phones
- Wireless LAN (WLAN) systems
- Bluetooth devices
- Remote control systems
Features
- Surface mount technology (SMT) package
- Low insertion loss in the passband
- High attenuation in the stopband
- Compact size
- Excellent temperature stability
- Precise center frequency
Benefits
- Improved signal-to-noise ratio in wireless systems
- Reduced interference from adjacent channels
- Enhanced receiver sensitivity
- Smaller and more compact electronic devices
- Increased reliability in harsh environments
- Stable performance over a wide temperature range
Additional Details
SAW filters like the SAFC281ME60N utilize piezoelectric materials to convert electrical signals into acoustic waves and back again. This allows for precise control over the filter's frequency response, resulting in sharp cutoff characteristics and high selectivity. The surface mount package makes it suitable for automated assembly processes, contributing to lower manufacturing costs. The filter is typically characterized by its center frequency (around 281 MHz), insertion loss (typically below 3 dB), and stopband attenuation (often exceeding 40 dB). It is designed to operate within a specified temperature range and is resistant to various environmental factors. Its small size makes it ideal for use in compact wireless devices where space is a constraint. The high attenuation helps to suppress unwanted signals and improve the overall performance of the communication system.