EN
  • EN
  • DE

SAFCE881MAM0T00R12

Part No SAFCE881MAM0T00R12
Manufacturer Murata Electronics North America
Catalog EMI / RFI Components
Description Ceramic Microwave Filters 881.5MHZ CHIP SAW FI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 881 MHz
Impedance 650 Ω
Maximum Operating Temperature 85 °C
Min Operating Temperature -30 °C
RoHS Compliant
Win Source Part Number 990124-SAFCE881MAM0T00R12
Categories EMI / RFI Components
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFCE881MAM0T00R12 CAD Model

Description

The Murata SAFCE881MAM0T00R12 is a surface-mount ceramic filter. It's designed to filter out unwanted frequencies in RF and microwave circuits. These filters are often used in communication systems to improve signal quality and reduce interference. Murata is a leading manufacturer of electronic components, known for their high quality and reliability.

Applications:

  • Wireless Communication Systems: Used in mobile phones, Wi-Fi routers, and other wireless devices to filter RF signals.
  • Satellite Communication Systems: Employed in satellite receivers and transmitters to improve signal clarity.
  • Broadcast Equipment: Utilized in radio and television broadcast equipment for signal filtering.
  • Radar Systems: Integrated into radar systems to filter out unwanted noise and interference.

Features:

  • Surface Mount Technology (SMT): Designed for easy assembly onto printed circuit boards.
  • Ceramic Construction: Provides high stability and reliability.
  • Compact Size: Available in a small form factor for space-constrained applications.
  • High Attenuation: Offers high attenuation of unwanted frequencies.
  • Low Insertion Loss: Minimizes signal loss in the desired frequency band.

Benefits:

  • Improved Signal Quality: Filters out unwanted frequencies, improving signal quality and reducing interference.
  • Easy Assembly: Surface mount design simplifies assembly onto printed circuit boards.
  • High Reliability: Ceramic construction ensures high stability and reliability.
  • Small Size: Compact size allows for use in space-constrained applications.

Technical Specifications:

Typical Specifications include:

  • Center Frequency: 881.5 MHz
  • Bandwidth: Dependent on design, check datasheet
  • Insertion Loss: Typically less than 3 dB
  • Attenuation: Typically greater than 40 dB
  • Impedance: 50 Ohms
  • Package: Surface Mount
  • Operating Temperature: -40°C to +85°C

For precise and detailed specifications, refer to the official Murata SAFCE881MAM0T00R12 datasheet.

You May Also Be Interested in

Murata Electronics North America
French Electronic Distributor since 1988
Lowest to $0.1779
Murata Electronics North America
EMI Filter Flat Style SMD
Need more? Email Us
Pulse
Filters HOMEPNA FILTER
Need more? Email Us
Murata Electronics North America
SAW Filter 305MHzFrequency SMD 8Pin SM3838-8 Carrier T/R
Lowest to $17.9533
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters 1.88GHZ MICROWAVE IS
Lowest to $0.4484
Taiyo Yuden
FILTER SAW 5SMD / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Need more? Email Us
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 0.15UF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.15µF 5 A 1812 (4532 Metric), 3 PC Pad
Lowest to $8.1852

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess