EN
  • EN
  • DE

SAFCH815MAL0N00R10A

Part No SAFCH815MAL0N00R10A
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 716089-SAFCH815MAL0N00R10A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFCH815MAL0N00R10A CAD Model

Description

The Murata SAFCH815MAL0N00R10A is a ceramic filter designed for intermediate frequency (IF) signal processing in various communication and electronic systems. This filter provides sharp selectivity, enabling the isolation and passing of desired frequency bands while rejecting unwanted signals and noise.

Applications:

  • Radio receivers: Filters IF signals in AM, FM, and other radio receivers to improve selectivity and reduce interference.
  • Television tuners: Selects the desired channel and rejects adjacent channels in television tuners.
  • Wireless communication systems: Filters IF signals in wireless communication devices such as cellular phones, wireless LANs, and Bluetooth devices.
  • Satellite receivers: Filters IF signals in satellite receivers to improve signal quality and reduce interference from adjacent satellites.
  • Spectrum analyzers: Provides frequency selectivity in spectrum analyzers for accurate signal analysis.

Features:

  • Sharp selectivity: Provides excellent rejection of unwanted signals outside the desired frequency band.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Stable performance: Maintains stable performance over temperature and time.
  • Compact size: Available in small surface-mount packages for space-constrained applications.
  • High reliability: Offers high reliability and long-term stability.

Benefits:

  • Improved signal quality: Reduces interference and noise, resulting in clearer and more reliable signals.
  • Enhanced system performance: Improves the overall performance of communication and electronic systems.
  • Simplified circuit design: Reduces the need for complex filtering circuits, simplifying circuit design and saving board space.
  • Increased system reliability: Protects against interference-related failures, increasing the overall reliability of electronic systems.
  • Cost-effective solution: Provides a reliable and affordable solution for IF signal filtering.

Additional Details:

The center frequency and bandwidth are crucial parameters to consider for specific applications. The filter's sharp selectivity effectively eliminates unwanted signals, ensuring that the desired frequency components are passed with minimal attenuation. The low insertion loss minimizes signal degradation, maintaining signal strength throughout the filtering process. The small size and high reliability of the SAFCH815MAL0N00R10A make it well-suited for a wide range of IF signal processing applications. Datasheet specifications should be consulted for exact center frequency, bandwidth, insertion loss, and operating temperature ratings.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess