EN
  • EN
  • DE

SAFCH953MAA0X00R11

Part No SAFCH953MAA0X00R11
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187769-SAFCH953MAA0X00R11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFCH953MAA0X00R11 CAD Model

Description

The SAFCH953MAA0X00R11 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. It is a crucial component in radio frequency (RF) systems, designed to selectively pass or reject specific frequencies. This filter is optimized for applications requiring high performance and reliability in demanding wireless environments.

Applications

  • Cellular Infrastructure: Used in base stations for signal filtering in both the uplink and downlink paths.
  • Wireless Networking: Incorporated into Wi-Fi routers and access points to improve signal quality.
  • IoT Devices: Employed in various IoT devices to filter RF signals for efficient communication.
  • Radar Systems: Utilized in radar receivers to improve sensitivity and reduce noise.
  • Broadcast Transmitters: Implemented in transmitters for precise control of the transmitted signal spectrum.

Features

  • High Selectivity: Provides sharp attenuation of out-of-band signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Small Footprint: Allows for compact design in space-constrained applications.
  • Excellent Temperature Stability: Maintains consistent performance over a wide operating temperature range.
  • High Power Handling Capability: Suitable for use in high-power transmission systems.
  • Precise Center Frequency: Ensures accurate filtering at the desired frequency.

Benefits

  • Improved Signal-to-Noise Ratio: By filtering out unwanted noise and interference.
  • Enhanced System Performance: Leading to more reliable communication and reduced errors.
  • Extended Battery Life: Through efficient power utilization and reduced signal loss.
  • Smaller Device Size: Enabled by the filter's compact dimensions.
  • Increased System Reliability: Due to stable and consistent performance.
  • Higher Data Throughput: Achieved through improved signal quality and reduced interference.

Additional Details

The SAFCH953MAA0X00R11 is designed using advanced materials and manufacturing techniques to ensure high reliability and performance. Key specifications include center frequency, bandwidth, insertion loss, and impedance. Impedance matching is critical for optimal filter performance and should be carefully considered during circuit design. S-parameter data is available for accurate simulation and design integration. Consult the manufacturer's datasheet for detailed electrical and mechanical specifications.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,868 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess