EN
  • EN
  • DE

SAFCH953MAH0X00R1S

Part No SAFCH953MAH0X00R1S
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187770-SAFCH953MAH0X00R1S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFCH953MAH0X00R1S CAD Model

Description

The SAFCH953MAH0X00R1S is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America, designed for precision filtering in RF applications. SAW filters like this are essential components in wireless communication systems, providing selective signal passing while rejecting unwanted frequencies, thereby enhancing signal quality and system performance.

Applications

  • Mobile Communication Systems: Utilized in mobile phones and base stations for filtering signals in various frequency bands.
  • Wireless Local Area Networks (WLAN): Implemented in Wi-Fi routers and access points to improve signal clarity and reduce interference.
  • Global Positioning Systems (GPS): Integrated into GPS receivers for filtering out-of-band noise and improving location accuracy.
  • Satellite Communication: Employed in satellite receivers and transmitters to enhance signal quality and reliability.
  • Radio Frequency Identification (RFID): Used in RFID readers to filter signals and improve read range.

Features

  • High Selectivity: Provides excellent rejection of unwanted frequencies outside the desired passband.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • Compact Size: Allows for integration into small, portable devices.
  • Excellent Temperature Stability: Maintains consistent performance over a wide range of operating temperatures.
  • High Reliability: Designed for long-term performance in demanding environments.
  • Precise Frequency Response: Ensures accurate filtering characteristics for optimal performance.

Benefits

  • Improved Signal Quality: By filtering out unwanted noise and interference, leading to clearer and more reliable signals.
  • Enhanced System Performance: Resulting in increased data rates and reduced error rates.
  • Extended Battery Life: Through minimized signal loss and efficient power utilization.
  • Smaller Device Footprint: Facilitated by the filter's compact design, enabling smaller and more portable devices.
  • Increased System Reliability: Due to stable performance under varying environmental conditions.
  • Better Receiver Sensitivity: Allowing for the detection of weaker signals and improved communication range.

Additional Details

The SAFCH953MAH0X00R1S is manufactured using advanced materials and processes to ensure high reliability and performance. Key specifications include center frequency, bandwidth, insertion loss, and impedance. Proper impedance matching is essential for optimal filter performance and should be carefully considered during circuit design. S-parameter data is available for accurate simulation and design integration. Consult the manufacturer's datasheet for detailed electrical and mechanical specifications.

You May Also Be Interested in

Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess