EN
  • EN
  • DE

UT63M125-BCA

Part No UT63M125-BCA
Manufacturer Aeroflex Metelics, Division of MACOM
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198245-UT63M125-BCA
Categories Custom Parts
Manufacturer Aeroflex Metelics, Division of MACOM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT63M125-BCA CAD Model

Description

The UT63M125-BCA is a PIN diode limiter from Aeroflex Metelics, a division of MACOM, designed for robust receiver protection in radar and communication systems. It provides a passive, low-loss solution for preventing damage to sensitive receiver components from high-power input signals.

Applications:

  • Radar Systems: Protecting low-noise amplifiers (LNAs) in radar receivers from high-power pulses.
  • Communication Systems: Limiting signal levels in transceivers to prevent overload and distortion.
  • Electronic Warfare (EW) Systems: Safeguarding receivers from jamming signals and other high-power threats.
  • Test and Measurement Equipment: Protecting sensitive measurement instruments from accidental overloads.

Features:

  • Low Insertion Loss: Minimizes signal attenuation in the normal operating range.
  • High Power Handling: Capable of withstanding high-power input signals without damage.
  • Fast Recovery Time: Quickly returns to normal operation after a high-power pulse.
  • Passive Design: Requires no external bias or control signals.
  • Compact Size: Allows for easy integration into space-constrained systems.

Benefits:

  • Enhanced Receiver Protection: Prevents damage to sensitive receiver components, extending their lifespan.
  • Improved System Reliability: Reduces the risk of receiver failure due to high-power signals.
  • Simplified System Design: Eliminates the need for complex active protection circuits.
  • Reduced System Cost: Offers a cost-effective alternative to active limiter solutions.
  • Increased System Performance: Maintains signal integrity by minimizing signal distortion and attenuation.

Additional Details:

The UT63M125-BCA is typically fabricated using silicon PIN diodes. The specific limiting threshold and power handling capabilities depend on the exact diode parameters and circuit configuration. Its performance characteristics, such as insertion loss, return loss, and limiting threshold, are typically specified over a defined frequency range. Consult the datasheet for detailed specifications.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
NEC
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Zilog
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess