EN
  • EN
  • DE

SAFEA1G45KA0F00R1S

Part No SAFEA1G45KA0F00R1S
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972270-SAFEA1G45KA0F00R1S
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEA1G45KA0F00R1S CAD Model

Description

The SAFEA1G45KA0F00R1S is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are crucial components in radio frequency (RF) systems, renowned for their ability to precisely filter signals based on frequency. Utilizing the piezoelectric effect, they convert electrical signals to mechanical waves on a substrate and back, enabling sharp selectivity and low insertion loss, essential for modern wireless communication.

Applications

  • Wireless communication systems (e.g., cellular base stations)
  • Satellite communication systems
  • Radar systems
  • Test and measurement equipment
  • Broadcast television receivers

Features

  • Exceptional out-of-band rejection: Provides superior suppression of unwanted signals outside the desired frequency range.
  • Minimal insertion loss: Preserves signal integrity within the passband, minimizing attenuation.
  • Compact form factor: Designed for integration into space-constrained applications.
  • High stability: Maintains consistent performance across a broad temperature range.
  • Surface mountable: Facilitates automated assembly and high-volume manufacturing.

Benefits

  • Enhanced signal clarity: Filters out spurious signals and noise, improving the quality of received signals.
  • Optimized system performance: Contributes to improved signal-to-noise ratio and overall system performance.
  • Reduced power consumption: Improves receiver sensitivity, leading to lower power requirements.
  • Simplified circuit design: Streamlines RF front-end design due to its high selectivity.
  • Increased system reliability: Provides consistent and stable filtering performance.

This particular SAW filter is often deployed at the receiver front-end to eliminate interfering signals prior to amplification, preventing receiver saturation and enhancing the detection of weaker signals. It can also be employed in transmitter chains to ensure spectral purity, limiting interference with other communication systems.

Technical Specifications: Due to the highly specific nature of SAW filters, detailed specifications such as center frequency, bandwidth, insertion loss, ripple, and attenuation characteristics are crucial. Refer to the Murata datasheet for the SAFEA1G45KA0F00R1S for precise specifications to ensure correct application and performance.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess