EN
  • EN
  • DE

SAFEA1G96FA0F00R1S

Part No SAFEA1G96FA0F00R1S
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836596-SAFEA1G96FA0F00R1S
Ultra Librarian 3D Model Ultra Librarian SAFEA1G96FA0F00R1S CAD Model

Description

The SAFEA1G96FA0F00R1S is a Surface Acoustic Wave (SAW) filter designed and manufactured by Murata Electronics North America. This filter is specifically engineered for applications requiring precise signal filtering at radio frequencies. SAW filters are known for their ability to selectively pass desired signals while effectively attenuating unwanted frequencies, making them crucial components in various communication and electronic systems.

Applications

  • Cellular communication systems (base stations and mobile devices)
  • Wireless networking devices (Wi-Fi routers, access points)
  • Satellite communication equipment
  • Global Positioning System (GPS) receivers
  • RF transceivers and front-end modules

Features

  • High selectivity: Precisely isolates the target frequency band from adjacent signals.
  • Low insertion loss: Minimizes signal attenuation within the passband for efficient signal transmission.
  • Compact size: Suitable for integration into small and portable devices.
  • Surface-mount technology (SMT): Enables automated assembly and high-volume manufacturing.
  • Excellent temperature stability: Maintains consistent performance across a wide range of operating temperatures.

Benefits

  • Improved signal-to-noise ratio: Enhances signal clarity and reduces interference in wireless communication.
  • Increased receiver sensitivity: Allows for the detection of weaker signals, extending communication range.
  • Enhanced system performance: Optimizes overall system efficiency and reliability.
  • Simplified circuit design: Reduces the complexity of RF front-end design.
  • Cost-effective filtering solution: Provides high performance at a competitive price point.

Additional Details

The SAFEA1G96FA0F00R1S SAW filter operates at a specific center frequency tailored to particular applications. The filter's performance characteristics, including bandwidth, insertion loss, and attenuation, are carefully optimized to meet the requirements of modern wireless communication systems. Its small form factor and SMT compatibility simplify integration into compact electronic devices. The robust design ensures reliable operation in demanding environments. Detailed technical specifications are available in the manufacturer's datasheet.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess