EN
  • EN
  • DE

SAFEA2G56MA0F00R1S

Part No SAFEA2G56MA0F00R1S
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187861-SAFEA2G56MA0F00R1S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEA2G56MA0F00R1S CAD Model

Description

The SAFEA2G56MA0F00R1S is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are essential components in radio frequency (RF) systems, used to selectively pass or reject signals within a defined frequency range. This specific filter is designed to operate around the 2.56 GHz frequency, a band frequently used in various wireless communication applications. The filter's compact size and robust performance make it suitable for integration into diverse electronic devices where signal integrity is crucial.

Applications

  • Wireless Communication Systems: Used in devices and systems operating at or near 2.56 GHz to filter unwanted signals.
  • RF Transceivers: Integrated into RF transceivers to improve signal clarity and reduce interference.
  • Wireless Networking Equipment: Used in wireless networking devices to enhance signal reception and transmission.
  • Industrial Wireless Applications: Employed in industrial wireless systems where reliable communication is essential.
  • Custom RF Filtering Solutions: Suitable for custom RF designs requiring specific filtering characteristics around 2.56 GHz.

Features

  • Center Frequency: Designed for operation at a center frequency of approximately 2.56 GHz.
  • Surface Mount Device (SMD): Packaged for surface mount assembly on printed circuit boards.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • High Attenuation: Provides significant attenuation of signals outside the passband, reducing interference.
  • Compact Size: Small footprint allows for integration into space-constrained applications.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced Wireless Performance: Optimizes signal reception and transmission, leading to improved overall wireless performance.
  • Reduced Interference: Minimizes the impact of external RF signals, ensuring stable and consistent operation.
  • Compact Integration: Enables smaller and more densely packed electronic designs.
  • Increased System Reliability: Improves the reliability of the wireless system by effectively filtering unwanted signals.

Additional Details

The SAFEA2G56MA0F00R1S SAW filter's performance is characterized by parameters like insertion loss, passband width, attenuation, and impedance matching. Proper impedance matching is critical for optimal filter performance. Consult the manufacturer's datasheet for detailed specifications, application notes, and PCB layout recommendations. The filter likely complies with RoHS standards, indicating adherence to environmental regulations regarding hazardous substances. It is designed for reflow soldering, a standard process in electronic assembly.

You May Also Be Interested in

Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess