EN
  • EN
  • DE

SAFEA2G57KB0F20R14

Part No SAFEA2G57KB0F20R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187863-SAFEA2G57KB0F20R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA2G57KB0F20R14 CAD Model

Description

The SAFEA2G57KB0F20R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications for selectively passing or rejecting signals within a specific frequency range. This particular filter is designed for applications around the 2.57 GHz frequency, commonly used in wireless communication systems. Its compact size and high performance make it suitable for a variety of applications where signal filtering is crucial.

Applications

  • Wireless Communication Systems: Used in wireless communication systems operating around 2.57 GHz for filtering.
  • RF Transceivers: Integrated into RF transceivers to improve signal quality and reduce interference.
  • Wireless Networking Devices: Employed in wireless networking devices to enhance signal reception and transmission.
  • ISM Band Applications: Utilized in industrial, scientific, and medical (ISM) band devices operating near 2.57 GHz.
  • Custom RF Filtering Solutions: Suitable for custom RF designs requiring specific filtering characteristics.

Features

  • Center Frequency: Designed to operate at a center frequency of approximately 2.57 GHz.
  • Surface Mount Device (SMD): Packaged for surface mount assembly on printed circuit boards.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides significant attenuation of signals outside the passband.
  • Compact Size: Small footprint allows for integration into space-constrained applications.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced Wireless Performance: Optimizes signal reception and transmission, leading to better overall wireless performance.
  • Reduced Interference: Minimizes the impact of external RF signals, ensuring stable and consistent operation.
  • Compact Integration: Enables smaller and more densely packed electronic designs.
  • Increased System Reliability: Improves the reliability of the wireless system by effectively filtering unwanted signals.

Additional Details

The SAFEA2G57KB0F20R14 SAW filter is characterized by parameters such as insertion loss, passband width, attenuation, and impedance matching. Proper impedance matching is critical for optimal filter performance. Consult the manufacturer's datasheet for detailed specifications, application notes, and PCB layout recommendations. The filter is likely RoHS compliant, indicating adherence to environmental regulations regarding hazardous substances. It is designed for reflow soldering, a standard process in electronic assembly.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess