EN
  • EN
  • DE

SAFEA942MFR0F00R14

Part No SAFEA942MFR0F00R14
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 942 MHz
Win Source Part Number 979764-SAFEA942MFR0F00R14
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEA942MFR0F00R14 CAD Model

Description

The SAFEA942MFR0F00R14 is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used to selectively pass or reject signals within a specific frequency range, making them essential components in communication systems.

Applications:

  • Wireless Communication Systems: Used in cellular phones, Wi-Fi routers, and other wireless devices to filter unwanted signals.
  • RF Receivers: Implemented in radio receivers to improve selectivity and sensitivity.
  • RF Transmitters: Employed in radio transmitters to suppress spurious emissions.
  • Satellite Communication: Used in satellite communication equipment for signal filtering.
  • Radar Systems: Incorporated in radar systems to filter unwanted noise and interference.

Features:

  • SAW Technology: Utilizes surface acoustic waves for precise filtering.
  • High Selectivity: Provides sharp cutoff characteristics for effective signal separation.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Surface Mount Package: Designed for easy mounting on printed circuit boards (PCBs).
  • Compact Size: Small form factor allows for integration into tight spaces.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, enhancing signal clarity.
  • Enhanced System Performance: Improves the selectivity and sensitivity of communication systems.
  • Reliable Operation: Provides stable and reliable filtering performance.
  • Easy Integration: Simple surface-mount design allows for easy integration into electronic circuits.
  • Space-Saving Design: Compact size enables use in space-constrained applications.

The SAFEA942MFR0F00R14's key specifications include its center frequency, bandwidth, insertion loss, and attenuation characteristics. The datasheet from Murata Electronics North America provides detailed information on these parameters, as well as the filter's operating temperature range and package dimensions. SAW filters like the SAFEA942MFR0F00R14 are critical components in modern communication systems, enabling efficient and reliable signal filtering.

You May Also Be Interested in

Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess