EN
  • EN
  • DE

SAFEB1G57FL0F00R12

Part No SAFEB1G57FL0F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187912-SAFEB1G57FL0F00R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB1G57FL0F00R12 CAD Model

Description

The SAFEB1G57FL0F00R12 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are commonly used in radio frequency (RF) systems to selectively pass or reject signals based on their frequency. This particular filter is engineered for operation around 1.5 GHz and is intended for applications where precise filtering is paramount.

Applications:

  • Wireless Communication Systems: Employed in mobile phones and base stations to filter out unwanted noise and interference.
  • RF Transceivers: Incorporated into transceivers to enhance signal clarity and reduce interference.
  • Navigation Systems: Used in GPS and other navigation systems to filter signals from satellites.
  • Satellite Communication: Utilized in satellite receivers and transmitters for signal conditioning.
  • Radar Systems: Used in radar applications for filtering signals.

Features:

  • High Selectivity: Provides excellent rejection of out-of-band signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Small Form Factor: Designed for compact integration into various devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Stable Performance: Offers consistent performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, leading to clearer and more reliable communication.
  • Enhanced System Performance: Enables higher data rates and improved overall system efficiency.
  • Reduced Power Consumption: Minimizes signal loss, contributing to lower power consumption.
  • Simplified Design: Facilitates easier integration into RF systems.
  • Increased Reliability: Provides stable and consistent performance, enhancing the reliability of communication devices.

Additional Details:

The SAFEB1G57FL0F00R12 SAW filter is designed for durability and consistent performance. It's constructed using high-quality piezoelectric materials, ensuring stable operation across different environmental conditions. Its frequency response is precisely tailored to meet the requirements of modern wireless communication standards. The filter's compact size and surface mount design make it suitable for high-density circuit board layouts. Specifications typically include a center frequency around 1.5 GHz, a bandwidth optimized for its intended use, and impedance matching to standard RF components. The official Murata datasheet should always be consulted for precise electrical characteristics and recommended operating conditions to ensure optimal performance in specific applications. The 'R12' suffix likely refers to a specific tape and reel packaging configuration intended for automated assembly lines.

You May Also Be Interested in

Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess