EN
  • EN
  • DE

SAFED1G79FL0F00R00

Part No SAFED1G79FL0F00R00
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968279-SAFED1G79FL0F00R00
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFED1G79FL0F00R00 CAD Model

Description

The SAFED1G79FL0F00R00 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. It is designed for use in wireless communication systems, providing excellent selectivity and low insertion loss. This SAW filter is suitable for a wide range of applications requiring signal filtering and noise reduction.

Applications

  • Wireless communication devices: Used in smartphones, tablets, and other portable devices for signal filtering.
  • RF front-end modules: Employed in RF modules for noise reduction and signal selection.
  • Wireless LAN (WLAN) systems: Found in WLAN routers and access points for signal conditioning.
  • Cellular communication systems: Utilized in base stations and mobile devices for signal filtering.
  • Remote control systems: Used in remote control devices for signal selection and noise reduction.

Features

  • Low insertion loss: Minimizes signal attenuation.
  • High selectivity: Provides excellent rejection of unwanted signals.
  • Small size: Allows for use in compact electronic devices.
  • Surface mount package: Enables easy installation on PCBs.
  • RoHS compliant: Environmentally friendly and complies with RoHS standards.

Benefits

  • Improved signal quality: High selectivity ensures clear signal reception.
  • Extended communication range: Low insertion loss maximizes signal strength.
  • Reduced interference: Rejects unwanted signals, improving communication reliability.
  • Easy integration: Surface mount package simplifies PCB assembly.
  • Environmentally friendly: Complies with RoHS standards, reducing environmental impact.

Technical Specifications

The SAFED1G79FL0F00R00 SAW filter has a center frequency around 1.79 GHz. It provides low insertion loss and high selectivity. It is available in a surface mount package for easy PCB assembly. The filter's passband characteristics and attenuation levels will be present in the datasheet.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess