EN
  • EN
  • DE

SAFFB2G59AA1F0AR1X

Part No SAFFB2G59AA1F0AR1X
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Description 10 Dbm 10M Ohm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973024-SAFFB2G59AA1F0AR1X
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFFB2G59AA1F0AR1X CAD Model

Description

The SAFFB2G59AA1F0AR1X is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. This particular filter is designed for use in wireless communication systems, offering high performance and compact size.

Applications

  • Wireless Communication Systems: Used in cellular phones, Wi-Fi devices, and other wireless communication equipment.
  • RF Transceivers: Integrated into RF transceivers to filter unwanted signals and improve performance.
  • Remote Control Systems: Employed in remote control systems to filter noise and ensure reliable operation.
  • GPS Receivers: Used in GPS receivers to filter out-of-band signals and improve accuracy.
  • Wireless LAN: Applied in wireless LAN (WLAN) devices to enhance signal quality and reduce interference.

Features

  • SAW Filter Technology: Provides precise filtering characteristics with low insertion loss and high selectivity.
  • Surface Mount Technology (SMT): Designed for easy mounting on printed circuit boards using SMT.
  • Compact Size: Small form factor allows for use in compact devices.
  • High Attenuation: Offers high attenuation of unwanted signals, improving system performance.
  • Stable Performance: Provides stable performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Filters out unwanted signals, improving the quality of the desired signal.
  • Enhanced System Performance: High selectivity and low insertion loss enhance the overall performance of the system.
  • Easy Integration: SMT design simplifies PCB layout and reduces assembly costs.
  • Reliable Operation: Stable performance ensures reliable operation in a variety of environments.
  • Compact Design: Small size allows for use in space-constrained applications.

Additional Details

The SAFFB2G59AA1F0AR1X is designed to operate at a specific center frequency, typically in the GHz range. It features a narrow bandwidth, allowing for precise filtering of signals. The filter is constructed with high-quality materials to ensure reliable performance and longevity. It is designed to meet industry standards for reliability and environmental compliance. This SAW filter is a valuable component for wireless communication systems, providing a compact, efficient, and reliable solution for signal filtering.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2214 $50.9220
485+ $0.2072 $100.4920
750+ $0.2000 $150.0000
1,080+ $0.1857 $200.5560
1,400+ $0.1786 $250.0400
1,750+ $0.1715 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,652 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess