EN
  • EN
  • DE

SAFFB710MAA0F0AR15

Part No SAFFB710MAA0F0AR15
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836640-SAFFB710MAA0F0AR15
Ultra Librarian 3D Model Ultra Librarian SAFFB710MAA0F0AR15 CAD Model

Description

The SAFFB710MAA0F0AR15 is a surface-mount bandpass filter manufactured by Murata Electronics North America. These filters are designed to selectively pass frequencies within a specific range while attenuating frequencies outside that range. They are used in a variety of RF applications.

Applications

  • Wireless communication systems
  • Cellular base stations
  • Satellite communication equipment
  • Radar systems
  • Test and measurement equipment

Features

  • Surface mount technology (SMT)
  • Compact size
  • High selectivity
  • Low insertion loss
  • Sharp roll-off

Benefits

  • Improved signal quality by filtering out unwanted noise and interference.
  • Increased system performance due to reduced signal loss.
  • Smaller device size, enabling miniaturization of electronic products.
  • Simplified manufacturing process due to SMT compatibility.
  • Enhanced reliability due to robust design.

Technical Specifications

Due to the lack of publicly available datasheets for this specific part number, detailed technical specifications such as center frequency, bandwidth, insertion loss, and attenuation cannot be provided. These specifications are crucial for proper application and should be obtained from Murata directly or through authorized distributors. Generally, these filters offer a narrow bandwidth with low insertion loss within the passband and high attenuation outside the passband. The surface mount package facilitates automated assembly and contributes to overall miniaturization. The materials used in construction ensure a reliable and stable performance over a wide temperature range. Consult the official Murata documentation for precise parameters.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess