The SAFFB942MFL0F0AR1X is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications for signal filtering, offering excellent performance in terms of insertion loss, attenuation, and frequency selectivity.
Applications
- Mobile communication devices (e.g., smartphones, tablets)
- Wireless communication systems (e.g., Wi-Fi, Bluetooth)
- Remote control systems
- Automotive applications (e.g., remote keyless entry)
- GPS devices
Features
- High selectivity, enabling precise signal filtering
- Low insertion loss, minimizing signal attenuation
- Compact size, suitable for space-constrained applications
- Surface mount technology (SMT) compatible, facilitating automated assembly
- Robust construction, ensuring reliable performance in demanding environments
- Excellent temperature stability, maintaining consistent performance over a wide temperature range
Benefits
- Improved signal quality in wireless communication systems
- Reduced interference from unwanted signals
- Enhanced receiver sensitivity
- Increased data throughput
- Extended battery life in mobile devices
- Smaller and lighter electronic devices
Additional Details
SAW filters utilize the piezoelectric effect to generate and propagate acoustic waves on a crystal substrate. The filter's frequency response is determined by the physical dimensions and material properties of the substrate and the transducer electrodes. The SAFFB942MFL0F0AR1X is designed for specific frequency bands commonly used in wireless communication. Precise specifications, including center frequency, bandwidth, and impedance, are available in the manufacturer's datasheet. These filters are critical components in RF front-end modules, ensuring that only the desired signals are processed, and unwanted noise and interference are rejected.
The SMT compatibility of the SAFFB942MFL0F0AR1X allows for efficient and cost-effective manufacturing processes. Its small size enables integration into densely populated circuit boards. Murata is a reputable manufacturer known for producing high-quality and reliable electronic components, and this SAW filter is no exception.