EN
  • EN
  • DE

SAFSE1G57KA0T05R12

Part No SAFSE1G57KA0T05R12
Manufacturer Murata Electronics North America
Catalog EMI / RFI Components
Description SAW Filter 1575.5MHzFrequency 50Ohm SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963033-SAFSE1G57KA0T05R12
Categories EMI / RFI Components
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFSE1G57KA0T05R12 CAD Model

Description

The SAFSE1G57KA0T05R12 is a Murata filter designed for various RF applications. It is a surface-mount device (SMD) filter known for its compact size and robust performance in demanding wireless communication systems. This filter is part of Murata's extensive line of RF filters, known for their quality and reliability.

Applications

  • Wireless Communication Systems: Used in mobile devices, base stations, and other wireless communication equipment.
  • RF Front-End Modules: Integrated into RF front-end modules to improve signal quality and reduce interference.
  • Satellite Communication: Employed in satellite communication devices for filtering unwanted signals.
  • Navigation Systems: Incorporated in GPS and other navigation systems to ensure accurate signal reception.
  • IoT Devices: Used in IoT devices requiring reliable and clean RF signals.

Features

  • Compact Size: Small form factor suitable for space-constrained applications.
  • High Selectivity: Provides excellent rejection of unwanted signals, improving overall system performance.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and quality.
  • Surface Mount Technology: Designed for easy integration into automated assembly processes.
  • Robust Design: Withstands harsh environmental conditions, ensuring reliable operation.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signals.
  • Enhanced System Performance: Optimizes system performance by improving signal-to-noise ratio (SNR).
  • Reduced Interference: Minimizes the impact of interfering signals, ensuring stable and consistent operation.
  • Compact Integration: Small size allows for easy integration into various electronic devices.
  • Reliable Operation: Designed for long-term reliability, reducing the need for frequent replacements.

Additional Details

The SAFSE1G57KA0T05R12 filter typically operates within a specific frequency range, which is crucial for its intended application. Its specifications include parameters such as insertion loss, return loss, attenuation, and power handling capability. The filter's construction involves ceramic materials and advanced manufacturing techniques to achieve its high performance and reliability. This part adheres to industry standards for environmental compliance, such as RoHS, ensuring that it meets global regulatory requirements.

Murata is a leading manufacturer of electronic components, known for its innovation and quality. The SAFSE1G57KA0T05R12 exemplifies Murata's commitment to providing high-performance filters for a wide range of RF applications. Proper handling and storage according to Murata's guidelines are essential to maintain the filter's performance and longevity.

You May Also Be Interested in

Murata Electronics North America
MULTI-LAY HYBRID COUPLER 0603 / RF Directional Coupler
Need more? Email Us
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads DFCB3881MLDJAA-RD1
Need more? Email Us
Qualcomm
FILTER SAW 315MHZ 6SMD / 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 781.5MHZ 6SMD / 781.5MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 1.6dB 11MHz Bandwidth 6-SMD, No Lead
Lowest to $1.6320
Murata Electronics North America
Ceramic Microwave Filters LDB21946M05C-002
Lowest to $0.2180
Murata Electronics North America
SAW Filter 305MHzFrequency SMD 8Pin SM3838-8 Carrier T/R
Lowest to $17.9533
Murata Electronics North America
Electromechanical Filter Communication Equipment Filter
Need more? Email Us
STMicroelectronics
ESD PROTECTION AND SIGNAL BOOSTE /
Lowest to $1.5462
AVX Corp/Kyocera Corp
FILTER SAW 1.582GHZ 5SMD / 1.582GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 5-SMD, No Lead
Lowest to $0.6819

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess