EN
  • EN
  • DE

SAWFD1G96AQ1F0AR15

Part No SAWFD1G96AQ1F0AR15
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836698-SAWFD1G96AQ1F0AR15
Ultra Librarian 3D Model Ultra Librarian SAWFD1G96AQ1F0AR15 CAD Model

Description

The SAWFD1G96AQ1F0AR15 is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. SAW filters are essential components in wireless communication systems, used to selectively filter specific frequencies while attenuating others. This particular filter is designed for applications requiring high performance and precise frequency control.

Applications

  • Wireless Communication Systems
  • Mobile Phones
  • RF Transceivers
  • Base Stations
  • Wireless Networking Equipment

Features

  • High Selectivity: Provides sharp filtering of desired frequencies.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Compact Size: Suitable for integration into small devices.
  • Surface Mount Technology (SMT): Allows for automated assembly.
  • Excellent Temperature Stability: Ensures consistent performance over temperature variations.

Benefits

  • Improved Signal Quality: The high selectivity of the filter ensures that only the intended frequencies pass through, enhancing the signal-to-noise ratio.
  • Enhanced System Performance: Low insertion loss minimizes signal attenuation, leading to improved system efficiency and range.
  • Space-Saving Design: The compact size of the filter allows for integration into miniaturized electronic devices.
  • Reduced Manufacturing Costs: SMT packaging enables automated assembly, reducing production costs and improving reliability.
  • Reliable Operation: The excellent temperature stability ensures consistent performance under varying environmental conditions.

Additional Details

The SAWFD1G96AQ1F0AR15 operates at a specific center frequency, generally in the GHz range, and is engineered to meet the rigorous demands of various wireless communication standards. The filter's impedance is carefully matched to the surrounding circuitry to minimize signal reflections and maximize power transfer. The surface mount package facilitates efficient heat dissipation and ensures mechanical stability.

For detailed specifications, including electrical characteristics, frequency response curves, package dimensions, and ordering information, consult the official Murata Electronics North America datasheet for the SAWFD1G96AQ1F0AR15. This datasheet is a critical resource for proper design and application.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1083 $50.3595
1,125+ $0.0889 $100.0125
1,745+ $0.0861 $150.2445
2,405+ $0.0833 $200.3365
3,105+ $0.0806 $250.2630
4,150+ $0.0723 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,519 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess