EN
  • EN
  • DE

S-812C31AUA-C2L-T2

Part No S-812C31AUA-C2L-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH OPERATING VOLTAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063513-S-812C31AUA-C2L-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C31AUA-C2L-T2 CAD Model

Description

The S-812C31AUA-C2L-T2 is a positive voltage regulator manufactured by SII Semiconductor Corporation, designed to provide a stable 3.1V output. It’s tailored for applications demanding precise voltage regulation and efficient power management.

Applications

  • Portable Electronics: Power management for smartphones, tablets, and wearables.
  • Battery-Powered Devices: Voltage regulation in remote sensors, IoT devices, and handheld instruments.
  • Industrial Automation: Stable power supply for microcontrollers and sensors in control systems.
  • Consumer Electronics: Voltage stabilization for audio amplifiers, LCD displays, and other peripherals.
  • Backup Power Systems: Ensures consistent voltage for critical circuits during power outages.

Features

  • Output Voltage: Fixed 3.1V output.
  • High Accuracy: Tight tolerance on the output voltage, ensuring stable operation of connected components.
  • Low Dropout Voltage: Efficient regulation even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption, prolonging battery life.
  • Overcurrent Protection: Built-in protection against excessive output current.
  • Short-Circuit Protection: Safeguards the regulator and connected components from damage due to short circuits.
  • Thermal Shutdown: Protects the device from overheating, enhancing reliability.
  • Package: SOT-89-3 package for surface mount assembly.

Benefits

  • Stable and Reliable Power: Provides a consistent voltage supply, improving the performance and lifespan of connected devices.
  • Extended Battery Life: Low quiescent current consumption maximizes battery life in portable applications.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown features ensure the regulator's reliability and protect against potential damage.
  • Compact Design: SOT-89-3 package enables integration into space-constrained applications.
  • Simplified Implementation: Fixed output voltage simplifies circuit design and reduces the need for external components.

Additional Details

The S-812C31AUA-C2L-T2 operates over a specified input voltage range; consult the datasheet for exact values. The SOT-89-3 package is suitable for automated assembly processes, and its compact footprint makes it ideal for small form factor devices. The regulator is designed with internal compensation to ensure stability across a range of operating conditions and load currents. It is well-suited for applications requiring a precise and efficient 3.1V supply.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess