EN
  • EN
  • DE

SAWFD2G35BJ0F0AR15

Part No SAWFD2G35BJ0F0AR15
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836701-SAWFD2G35BJ0F0AR15
Ultra Librarian 3D Model Ultra Librarian SAWFD2G35BJ0F0AR15 CAD Model

Description

The SAWFD2G35BJ0F0AR15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are essential components in radio frequency (RF) systems, used to selectively pass or reject signals within a specific frequency range. This particular filter operates at a center frequency of 2.35 GHz.

Applications:

  • Mobile communication devices (e.g., smartphones, cellular modules)
  • Wireless communication systems (e.g., Wi-Fi, Bluetooth)
  • RF front-end modules
  • Base stations
  • Satellite communication systems

Features

  • High selectivity: Effectively isolates desired signals from unwanted interference.
  • Low insertion loss: Minimizes signal attenuation, preserving signal strength.
  • Small form factor: Suitable for compact electronic devices.
  • Surface mount device (SMD): Facilitates automated assembly.
  • Excellent temperature stability: Maintains consistent performance over a wide temperature range.
  • RoHS compliant: Meets environmental standards.

Benefits

  • Improved signal-to-noise ratio: Enhances communication quality and reliability.
  • Extended battery life: Low insertion loss reduces power consumption.
  • Reduced board space: Compact size enables smaller device designs.
  • Lower manufacturing cost: Surface mount design supports automated assembly.
  • Stable performance: Consistent operation across various environmental conditions.
  • Environmentally friendly: Complies with environmental regulations.

Technical Specifications:

While detailed specifications for the SAWFD2G35BJ0F0AR15 are available in the Murata datasheet, common SAW filter characteristics include:

  • Center Frequency (f0): 2.35 GHz
  • Bandwidth: Determined by the specific application.
  • Insertion Loss: Typically a few dB
  • Attenuation: Significant attenuation outside the passband.
  • Impedance: Generally 50 Ohms.
  • Operating Temperature Range: Typically -40°C to +85°C

SAW filters like the SAWFD2G35BJ0F0AR15 use piezoelectric materials to convert electrical signals to mechanical waves on the device's surface. These acoustic waves interact with specifically patterned electrodes to achieve the required filtering characteristics. The component is packaged for surface mounting on PCBs.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess