EN
  • EN
  • DE

SAWFD2G35CA0F0AR15

Part No SAWFD2G35CA0F0AR15
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836702-SAWFD2G35CA0F0AR15
Ultra Librarian 3D Model Ultra Librarian SAWFD2G35CA0F0AR15 CAD Model

Description

The SAWFD2G35CA0F0AR15 is a Surface Acoustic Wave (SAW) filter from Murata Electronics North America. SAW filters are used in radio frequency (RF) systems to selectively pass or reject signals based on their frequency. This particular model operates at a center frequency of 2.35 GHz.

Applications:

  • Mobile communication devices (e.g., smartphones, feature phones)
  • Wireless communication systems (e.g., WLAN, Bluetooth)
  • RF modules
  • Base stations and access points
  • Navigation systems

Features

  • High selectivity: Precisely filters signals, rejecting unwanted frequencies.
  • Low insertion loss: Minimizes signal attenuation, maximizing signal strength.
  • Small size: Enables compact designs in portable devices.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Excellent temperature stability: Maintains stable performance over a wide range of temperatures.
  • RoHS compliant: Adheres to environmental regulations.

Benefits

  • Improved signal quality: Reduces noise and interference, resulting in clearer communication.
  • Extended battery life: Low insertion loss reduces power consumption.
  • Smaller device size: Compact design allows for smaller and lighter devices.
  • Reduced manufacturing costs: Automated assembly lowers production expenses.
  • Consistent performance: Stable operation across varying environmental conditions.
  • Environmentally friendly: Complies with environmental standards.

Technical Specifications:

Detailed technical specifications are best obtained from the Murata datasheet for SAWFD2G35CA0F0AR15, typical SAW filter characteristics include:

  • Center Frequency (f0): 2.35 GHz
  • Bandwidth: Depends on specific application needs.
  • Insertion Loss: Usually a few dB.
  • Attenuation: Significant attenuation of out-of-band signals.
  • Impedance: Typically 50 Ohms.
  • Operating Temperature Range: Usually within -40°C to +85°C.

The SAWFD2G35CA0F0AR15 utilizes the piezoelectric effect to convert electrical signals into mechanical waves on a substrate. These waves interact with specifically designed electrode patterns to achieve the desired frequency filtering. The component is packaged for surface mounting on PCBs.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0547 $61.6410
70+ $1.6863 $118.0410
110+ $1.6332 $179.6520
150+ $1.5812 $237.1800
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess