EN
  • EN
  • DE

SAYFH897MGC0F0AR0S

Part No SAYFH897MGC0F0AR0S
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1303+
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 712064-SAYFH897MGC0F0AR0S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAYFH897MGC0F0AR0S CAD Model

Description

The SAYFH897MGC0F0AR0S is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive components used in electronic circuits to generate a stable oscillating signal at a specific frequency. They are commonly employed as clock sources for microcontrollers and other digital circuits due to their compact size, low cost, and ease of use compared to crystal oscillators.

Applications

  • Microcontroller clock circuits: Provides a stable timing reference for microcontrollers in embedded systems.
  • Remote control systems: Generates the carrier frequency for transmitting control signals.
  • Consumer electronics: Used in various consumer devices requiring a reliable and cost-effective clock source.
  • Industrial control systems: Provides timing signals for controlling industrial processes.
  • Automotive electronics: Employed in automotive applications requiring a stable clock signal in harsh environments.

Features

  • Compact size: Ceramic resonators are significantly smaller than crystal oscillators, allowing for miniaturization of electronic devices.
  • Low cost: Ceramic resonators are relatively inexpensive compared to other frequency control devices.
  • Ease of use: Ceramic resonators do not require external components such as load capacitors, simplifying circuit design.
  • Stable frequency: Provides a stable oscillating signal within a specified tolerance.
  • RoHS compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness.

Benefits

  • Reduced component count: Simplifies circuit design and reduces the overall cost of electronic devices.
  • Smaller device size: Enables the development of compact and portable electronic devices.
  • Improved reliability: Provides a stable and reliable clock signal, ensuring proper operation of electronic circuits.
  • Cost-effective solution: Offers a cost-effective alternative to crystal oscillators in many applications.
  • Environmentally friendly: Complies with RoHS directives, minimizing environmental impact.

Additional Details

Specific technical specifications for the SAYFH897MGC0F0AR0S, such as the operating frequency, frequency tolerance, operating temperature range, and load capacitance, can be found in the manufacturer's datasheet. The resonator's stability over temperature and its aging characteristics are also detailed in the datasheet. It is crucial to consult the datasheet to ensure that the resonator meets the specific requirements of the application. The package type and dimensions are also available in the datasheet, allowing for proper integration into the circuit board layout.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,635 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess