EN
  • EN
  • DE

SAYFP1G95AA0B00R00

Part No SAYFP1G95AA0B00R00
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188407-SAYFP1G95AA0B00R00
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SAYFP1G95AA0B00R00 CAD Model

Description

The SAYFP1G95AA0B00R00 is a surface-mount filter manufactured by Murata Electronics North America, designed for high-frequency applications in wireless communication systems. It is used to selectively pass desired signals while rejecting unwanted signals and noise. Its compact size and surface-mount design make it suitable for integration into small electronic devices.

Applications

  • Wireless Communication Devices
  • Mobile Phones
  • Wi-Fi Modules
  • Bluetooth Devices
  • GPS Receivers
  • RF Transceivers

Features

  • Surface Mount Device (SMD)
  • Compact Size
  • High Frequency Operation
  • Sharp Cutoff Characteristics
  • Low Insertion Loss
  • High Attenuation
  • Excellent Temperature Stability

Benefits

  • Improved Signal Quality: The filter reduces unwanted noise and interference, resulting in a cleaner and more reliable signal.
  • Enhanced Communication Range: By filtering out spurious signals, the filter improves the sensitivity of the receiver, allowing for greater communication distances.
  • Reduced Power Consumption: The low insertion loss minimizes signal attenuation, leading to lower power consumption in the system.
  • Increased System Reliability: The robust design of the filter ensures stable performance over a wide range of operating conditions.
  • Simplified Circuit Design: The compact size and ease of integration of the SMD filter simplifies the overall circuit design.
  • Optimized Performance: The filter is specifically designed to provide optimal performance in demanding wireless applications.

Additional Details

The filter operates within a specific frequency range and has defined insertion loss, attenuation, and impedance characteristics. It is essential to consult the official Murata datasheet for the SAYFP1G95AA0B00R00 to obtain precise specifications, including center frequency, bandwidth, insertion loss, attenuation levels at various frequencies, impedance matching, and operating temperature range. This information is crucial for ensuring proper application and optimal performance in a particular circuit. The filter is also designed to comply with RoHS and other environmental regulations.

You May Also Be Interested in

Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess