EN
  • EN
  • DE

TS2-45B31-45.000MHZ

Part No TS2-45B31-45.000MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 381110-TS2-45B31-45.000MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS2-45B31-45.000MHZ CAD Model

Description

The TS2-45B31-45.000MHZ is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It's a key component for generating a stable and precise clock signal in various electronic devices.

Applications

  • Microcontrollers: Provides the clock signal for microcontrollers to execute instructions.
  • Communication devices: Used in network equipment (routers, switches) and wireless communication modules to synchronize data transmission.
  • Real-time clocks (RTCs): Provides the accurate timekeeping signal for RTCs.
  • Audio/Video equipment: Used in audio and video processing circuits for timing and synchronization.
  • Industrial control systems: Generates stable timing signals for industrial automation and control applications.

Features

  • Frequency stability: Offers a high degree of frequency stability over a wide temperature range.
  • Low jitter: Minimizes jitter (timing variations) for reliable signal transmission.
  • Compact size: Designed with a small footprint for space-constrained applications.
  • Low power consumption: Operates with low power consumption, extending battery life in portable devices.
  • Surface mount technology (SMT): Suitable for automated assembly processes.

Benefits

  • Precise timing: Ensures accurate and reliable timing in digital circuits.
  • Stable operation: Maintains stable frequency output even under varying environmental conditions.
  • Reduced signal errors: Minimizes jitter and timing variations to reduce signal errors.
  • Extended battery life: Low power consumption contributes to longer battery life in portable applications.
  • Simplified assembly: SMT package facilitates efficient and cost-effective assembly.

Additional Details

The TS2-45B31-45.000MHZ operates at a frequency of 45.000 MHz. It is typically a surface-mount device (SMD) packaged in a small ceramic package. The specific operating voltage, frequency stability (expressed in ppm - parts per million), and operating temperature range can vary slightly depending on the exact specifications. It is crucial to consult the manufacturer's datasheet for detailed information on these parameters, as well as the load capacitance requirements and aging characteristics of the crystal.

The oscillator's stability is specified over a certain temperature range, and operation outside of this range may affect its accuracy. Proper PCB layout and decoupling are important to minimize noise and ensure optimal performance. The datasheet also specifies the start-up time for the oscillator to reach its stable frequency.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess