EN
  • EN
  • DE

SCA320-C28H1G

Part No SCA320-C28H1G
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005476-SCA320-C28H1G
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCA320-C28H1G CAD Model

Description

The SCA320-C28H1G is a 3-axis accelerometer from Murata Electronics. It is designed for applications requiring precise measurement of acceleration in three dimensions. This particular model is known for its high stability, low noise, and robust design.

Applications

  • Inclinometers: Measuring the tilt angle in construction equipment and industrial machinery.
  • Navigation Systems: Providing orientation and movement data in GPS-aided navigation devices.
  • Vibration Monitoring: Detecting and analyzing vibrations in industrial equipment and vehicles.
  • Platform Stabilization: Stabilizing cameras, antennas, and other sensitive equipment.
  • Robotics: Providing feedback for robot control and navigation.

Features

  • 3-Axis Measurement: Measures acceleration in the X, Y, and Z axes.
  • High Stability: Provides accurate and reliable measurements over time and temperature.
  • Low Noise: Minimizes noise interference for precise readings.
  • Digital Interface: Communicates using a digital interface (e.g., SPI or I2C).
  • Temperature Compensation: Includes built-in temperature compensation for stable performance.
  • Robust Design: Designed to withstand harsh environmental conditions.

Benefits

  • Accurate Measurement: Provides highly accurate acceleration data.
  • Reliable Performance: Offers consistent performance over a wide range of operating conditions.
  • Easy Integration: Simplifies system integration with a digital interface.
  • Reduced Noise: Improves signal quality for accurate data processing.
  • Long-Term Stability: Maintains accuracy over extended periods of use.

Additional Details

The SCA320-C28H1G typically operates within a voltage range of 3.0V to 5.0V and is available in a compact surface-mount package. It is often used in safety-critical applications due to its high reliability and stability. The accelerometer's output data is typically processed by a microcontroller or digital signal processor (DSP) to extract meaningful information. The device's robust design makes it suitable for use in harsh environments, such as those found in industrial and automotive applications. The integration of temperature compensation ensures that the accelerometer's performance remains consistent even when subjected to temperature variations. The SCA320-C28H1G's combination of accuracy, reliability, and robustness makes it a valuable component in a variety of sensing and control systems.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess