EN
  • EN
  • DE

SCA830-D06-PCB

Part No SCA830-D06-PCB
Manufacturer Murata Electronics North America
Catalog Evaluation Boards - Sensors
Description EVAL BOARD ACCELEROMETER Y-AXIS  /  SCA830-D06 series Accelerometer, 1 Axis Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Murata Electronics
Package Bulk
Sensor Type Accelerometer, 1 Axis
Sensing Range ±2g
Interface SPI
Sensitivity 900 counts/g
Voltage - Supply 3V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part SCA830-D06
Base Product Number SCA830
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9023.00.0000
Other Names 551-1058,SCA830-D06 PCB,SCA830D06PCB
Standard Package 1
Win Source Part Number 1168596-SCA830-D06-PCB
Ultra Librarian 3D Model Ultra Librarian SCA830-D06-PCB CAD Model

Description

The SCA830-D06-PCB is a development board that is used for evaluation of sensors manufactured by Murata Electronics.

  • Win Source Part Number: 1168596-SCA830-D06-PCB
  • Series: None
  • Package: Bulk
  • Standard Package: 1
  • Interface: SPI
  • Sensitivity: 900 counts/g
  • Supplied Contents: Board(s)
  • Sensing Range: ±2g
  • Embedded: No
  • Utilized IC/Part: SCA830-D06
  • Sensor Type: Accelerometer, 1 axis
  • Voltage Supply: 3V ~ 3.6V
  • Alternative Parts (Cross-Reference): SCA830-D06 PCB, SCA830-D06PCB, and SCA830D06PCB
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS: 9023.00.0000
  • Other Names: 551-1058, SCA830-D06 PCB, and SCA830D06PCB

You May Also Be Interested in

Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess