EN
  • EN
  • DE

SCC2130-D08-6

Part No SCC2130-D08-6
Manufacturer Murata Electronics North America
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description Sensor Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics
Series *
Packaging Reel - TR
Package / Case 24-SMD Module
Supplier Device Package Module
Mounting Type Surface Mount
Base Product Number SCC2130
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1479851-SCC2130-D08-6
Ultra Librarian 3D Model Ultra Librarian SCC2130-D08-6 CAD Model

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $8.7313
STMicroelectronics
IMUs - Inertial Measurement Units
Lowest to $2.8299
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $8.4220
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess